Texas Instruments SN74ALS873B Dual 4-Bit D-Type Latches With 3-State Outputs SN74ALS873BNT

Description
Dual 4-Bit D-Type Latches With 3-State Outputs 24-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual 4-Bit D-Type Latches With 3-State Outputs 24-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS873B Dual 4-Bit D-Type Latches With 3-State Outputs - SN74ALS873BNT - Texas Instruments
Dallas, TX, United States
SN74ALS873B Dual 4-Bit D-Type Latches With 3-State Outputs
SN74ALS873BNT
SN74ALS873B Dual 4-Bit D-Type Latches With 3-State Outputs SN74ALS873BNT
Dual 4-Bit D-Type Latches With 3-State Outputs 24-PDIP 0 to 70

Dual 4-Bit D-Type Latches With 3-State Outputs 24-PDIP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALS873BNT
765223-SN74ALS873BNT
Logic - Logic - Latches - SN74ALS873BNT 765223-SN74ALS873BNT
Manufacturer: Texas Instruments Win Source Part Number: 765223-SN74ALS873BNT Series: 74ALS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Delay Time - Propagation: 8ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): SN74ALS873BDWR; SN74ALS873BNTE4; SN74ALS873BNT3; SN74ALS873BNT; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765223-SN74ALS873BNT
Series: 74ALS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 24-DIP (0.300", 7.62mm)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Delay Time - Propagation: 8ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): SN74ALS873BDWR; SN74ALS873BNTE4; SN74ALS873BNT3; SN74ALS873BNT;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-33772-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 4:4 IC Tri-State 24-PDIP

D-Type Transparent Latch 2 Channel 4:4 IC Tri-State 24-PDIP

Buy Now Datasheet
Latches - SN74ALS873BNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 4:4 IC Tri-State 24-PDIP

D-Type Transparent Latch 2 Channel 4:4 IC Tri-State 24-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ALS873BNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS873BNT
Integrated Circuits (ICs) - Logic - Latches SN74ALS873BNT
IC LATCH 4BIT DUAL D 3ST 24DIP

IC LATCH 4BIT DUAL D 3ST 24DIP

Supplier's Site
Logic - Latches - SN74ALS873BNT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS873BNT
Logic - Latches SN74ALS873BNT
IC LATCH 4BIT DUAL D 3ST 24DIP

IC LATCH 4BIT DUAL D 3ST 24DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS873BNT 765223-SN74ALS873BNT 296-33772-5-ND SN74ALS873BNT SN74ALS873BNT SN74ALS873BNT
Product Name SN74ALS873B Dual 4-Bit D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74ALS873BNT Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 32 mA
Propagation Delay 14 ns 8 ns 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs - 74FCT162841CTPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
4 suppliers
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
SN54LS279A Quadruple /S-/R Latches - 7601801FA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
4 suppliers