Texas Instruments Quad 5V Logic IC SN74ALS86NSRG4

Description
74ALS Series Quad 2-Input XOR Gate IC, SOP-14, 5V Product overview: SN74ALS86NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS86NSRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
74ALS Series Quad 2-Input XOR Gate IC, SOP-14, 5V Product overview: SN74ALS86NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS86NSRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 5V Logic IC - 705-SN74ALS86NSRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5V Logic IC
705-SN74ALS86NSRG4
Quad 5V Logic IC 705-SN74ALS86NSRG4
74ALS Series Quad 2-Input XOR Gate IC, SOP-14, 5V Product overview: SN74ALS86NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS86NSRG4 can be used for catalog matching and distributor lookup.

74ALS Series Quad 2-Input XOR Gate IC, SOP-14, 5V Product overview: SN74ALS86NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS86NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74ALS86NSRG4 - 1253837-SN74ALS86NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS86NSRG4
1253837-SN74ALS86NSRG4
Logic - Logic - Gates and Inverters - SN74ALS86NSRG4 1253837-SN74ALS86NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253837-SN74ALS86NSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253837-SN74ALS86NSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
ALS SERIES, QUAD 2-INPUT XOR GATE, PDSO14, GREEN, PLASTIC, SOP-14 - 815-SN74ALS86NSRG4 - Utmel Electronic Limited
Hong Kong, China
ALS SERIES, QUAD 2-INPUT XOR GATE, PDSO14, GREEN, PLASTIC, SOP-14
815-SN74ALS86NSRG4
ALS SERIES, QUAD 2-INPUT XOR GATE, PDSO14, GREEN, PLASTIC, SOP-14 815-SN74ALS86NSRG4
ALS SERIES, QUAD 2-INPUT XOR GATE, PDSO14, GREEN, PLASTIC, SOP-14

ALS SERIES, QUAD 2-INPUT XOR GATE, PDSO14, GREEN, PLASTIC, SOP-14

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 705-SN74ALS86NSRG4 1253837-SN74ALS86NSRG4 815-SN74ALS86NSRG4
Product Name Quad 5V Logic IC Logic - Logic - Gates and Inverters - SN74ALS86NSRG4 ALS SERIES, QUAD 2-INPUT XOR GATE, PDSO14, GREEN, PLASTIC, SOP-14
Gate Type XOR; XOR GATE, OR GATE NOT XOR
Supply Voltage 5.5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic - Gates and Inverters - Multi-Function, Configurable - 100307QIX - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details
SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers