Texas Instruments CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates 5962-8970301CA

Description
High Speed CMOS Logic Triple 3-Input NOR Gates 14-CDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Triple 3-Input NOR Gates 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates from Texas Instruments features three independent 3-input NOR gates, each capable of performing the Boolean function Y = A + B + C in positive logic. It operates within a voltage range of 4.5 V to 5.5 V and is compatible with both LSTTL and CMOS input logic, with a maximum input current of 1 µA at output levels. The device supports a fanout of up to 10 LSTTL loads and offers significant power savings compared to traditional LSTTL logic ICs. It is designed to function across a wide temperature range of -55°C to +125°C, making it suitable for various applications, including alarm circuits and S-R latches. The part number 5962-8970301CA is packaged in a 14-pin CDIP configuration.

Datasheet Summary
Powered by GS/AI

The CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates from Texas Instruments features three independent 3-input NOR gates, each capable of performing the Boolean function Y = A + B + C in positive logic. It operates within a voltage range of 4.5 V to 5.5 V and is compatible with both LSTTL and CMOS input logic, with a maximum input current of 1 µA at output levels. The device supports a fanout of up to 10 LSTTL loads and offers significant power savings compared to traditional LSTTL logic ICs. It is designed to function across a wide temperature range of -55°C to +125°C, making it suitable for various applications, including alarm circuits and S-R latches. The part number 5962-8970301CA is packaged in a 14-pin CDIP configuration.

Suppliers

Company
Product
Description
Supplier Links
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Dallas, TX, United States
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates
5962-8970301CA
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates 5962-8970301CA
High Speed CMOS Logic Triple 3-Input NOR Gates 14-CDIP -55 to 125

High Speed CMOS Logic Triple 3-Input NOR Gates 14-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number 5962-8970301CA
Product Name CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates
Gate Type NOR
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-88621012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details