Texas Instruments SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters SN74ALS869NTE4

Description
Synchronous 8-Bit Up/Down Binary Counters 24-PDIP 0 to 70
Request a Quote Datasheet
Description
Synchronous 8-Bit Up/Down Binary Counters 24-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters - SN74ALS869NTE4 - Texas Instruments
Dallas, TX, United States
SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters
SN74ALS869NTE4
SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters SN74ALS869NTE4
Synchronous 8-Bit Up/Down Binary Counters 24-PDIP 0 to 70

Synchronous 8-Bit Up/Down Binary Counters 24-PDIP 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number SN74ALS869NTE4
Product Name SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family ALS
Unlock Full Specs
to access all available technical data

Similar Products

CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BPW - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
7 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BMTE4 - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
2 suppliers
SN54LS169B Synchronous 4-Bit Up/Down Binary Counters - 8001802FA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers
Counters, Dividers - 54LS169LMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 20-CLCC
Clock Frequency 20 MHz
View Details
2 suppliers