Texas Instruments SN54LS169B Synchronous 4-Bit Up/Down Binary Counters 8001802FA

Description
Synchronous 4-Bit Up/Down Binary Counters 16-CFP -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Binary Counters 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS169B Synchronous 4-Bit Up/Down Binary Counters - 8001802FA - Texas Instruments
Dallas, TX, United States
SN54LS169B Synchronous 4-Bit Up/Down Binary Counters
8001802FA
SN54LS169B Synchronous 4-Bit Up/Down Binary Counters 8001802FA
Synchronous 4-Bit Up/Down Binary Counters 16-CFP -55 to 125

Synchronous 4-Bit Up/Down Binary Counters 16-CFP -55 to 125

Buy Now Datasheet
Counters, Dividers - 8001802FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
8001802FA
Counters, Dividers 8001802FA
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CFP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
8001802FA
Integrated Circuits (ICs) - Logic - Counters, Dividers 8001802FA
SYNCHRONOUS 4-BIT UP/DOWN BINARY

SYNCHRONOUS 4-BIT UP/DOWN BINARY

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 8001802FA 8001802FA 8001802FA
Product Name SN54LS169B Synchronous 4-Bit Up/Down Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC 16-CFlatpack
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BPWR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
6 suppliers
BQ2018 Multi-Chemistry Charge/Discharge Counter W/ High-Speed 1-Wire I/F (HDQ) - BQ2018TS-E1 - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Counters, Dividers - 9310PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 30 MHz
View Details
2 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details