Texas Instruments High-Performance Analog Latches SN74ALS666DWRE4

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74ALS666DWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

Buy Now Datasheet
Logic - Latches - SN74ALS666DWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS666DWRE4
Logic - Latches SN74ALS666DWRE4
IC LATCH TRANSP D 8BIT 24-SOIC

IC LATCH TRANSP D 8BIT 24-SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number SN74ALS666DWRE4 SN74ALS666DWRE4
Product Name Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 24-SOIC (0.295\", 7.50mm Width); SOIC
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V octal D-type transparent latch; 3-state - 74LVT573PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74AUP1G373GW-Q100125 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details