Rochester Electronics Logic - Logic - Latches - 74ACQ573SCX 74ACQ573SCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908033-74ACQ573SCX Series: 74ACQ Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908033-74ACQ573SCX Series: 74ACQ Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACQ573SCX
908033-74ACQ573SCX
Logic - Logic - Latches - 74ACQ573SCX 908033-74ACQ573SCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908033-74ACQ573SCX Series: 74ACQ Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 908033-74ACQ573SCX
Series: 74ACQ
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Latches - 74ACQ573SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACQ573SCX
Logic - Latches 74ACQ573SCX
BUS DRIVER

BUS DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 908033-74ACQ573SCX 74ACQ573SCX
Product Name Logic - Logic - Latches - 74ACQ573SCX Logic - Latches
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-SOIC; SOIC
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101Q2A - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
2 suppliers
Logic - Logic - Latches - 74LVT573DB,118 - 1009612-74LVT573DB,118 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
5 suppliers
Logic - Latches - 74ALVT16373DL,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 8 mA
View Details
Latches - 74FCT162373TPA - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-TFSOP (0.240\", 6.10mm Width); SOP
View Details
2 suppliers