Texas Instruments CD4508B CMOS Dual 4-Bit Latch CD4508BPW

Description
CMOS Dual 4-Bit Latch 24-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Bit Latch 24-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4508B CMOS Dual 4-Bit Latch - CD4508BPW - Texas Instruments
Dallas, TX, United States
CD4508B CMOS Dual 4-Bit Latch
CD4508BPW
CD4508B CMOS Dual 4-Bit Latch CD4508BPW
CMOS Dual 4-Bit Latch 24-TSSOP -55 to 125

CMOS Dual 4-Bit Latch 24-TSSOP -55 to 125

Buy Now Datasheet
Latches - CD4508BPW-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1213386-CD4508BPW
Integrated Circuits (ICs) - Logic - Latches 1213386-CD4508BPW
Win Source Part Number: 1213386-CD4508BPW Category: Integrated Circuits (ICs)>Logic - Latches Series: 4000B Package: Tube Standard Package: 60 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Standard Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 2 Delay Time - Propagation: 50ns Voltage - Supply: 3V ~ 18V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD4508BPWE4-ND,CD450 8BPWG4-ND,CD4508BPWE 4,CD4508BPWG4 Base Product Number: CD4508

Win Source Part Number: 1213386-CD4508BPW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 4000B
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Standard
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Delay Time - Propagation: 50ns
Voltage - Supply: 3V ~ 18V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD4508BPWE4-ND,CD4508BPWG4-ND,CD4508BPWE4,CD4508BPWG4
Base Product Number: CD4508

Buy Now Datasheet
Logic - Latches - CD4508BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4508BPW
Logic - Latches CD4508BPW
IC DUAL 4BIT LATCH 20V 24-TSSOP

IC DUAL 4BIT LATCH 20V 24-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4508BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4508BPW
Integrated Circuits (ICs) - Logic - Latches CD4508BPW
IC DUAL 4BIT LATCH 20V 24-TSSOP

IC DUAL 4BIT LATCH 20V 24-TSSOP

Supplier's Site
Latches - CD4508BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4508BPW
Latches CD4508BPW
D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4508BPW CD4508BPW-ND 1213386-CD4508BPW CD4508BPW CD4508BPW CD4508BPW
Product Name CD4508B CMOS Dual 4-Bit Latch Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Output Characteristics 3-State Standard
Supply Voltage 3V; 10 3V ~ 18V 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Operating Current 0.3000 mA
Propagation Delay 140 ns 50 ns 50 ns 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC573A Octal D-type Transparent Latches With 3-State Outputs - 85128012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9074601MSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 60 mA
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDWE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details