Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches 74FCT163373X4CPV

Description
3.3V CMOS 16 BIT TRANSPARENT LA
Description
3.3V CMOS 16 BIT TRANSPARENT LA

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74FCT163373X4CPV
Integrated Circuits (ICs) - Logic - Latches 74FCT163373X4CPV
3.3V CMOS 16 BIT TRANSPARENT LA

3.3V CMOS 16 BIT TRANSPARENT LA

Supplier's Site
Latches - 74FCT163373X4CPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74FCT163373X4CPV 74FCT163373X4CPV
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F533SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ABT16373ADGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Octal Transparent Latch - 74FCT373ATQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details
3 suppliers