Octal D-Type Transparent Latches With 3-State Outputs 20-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 119279-SN74ALS573CNS
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 2ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
IC LATCH TRANSP OCT D 3ST 20SO
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
IC D-TYPE TRANSP SGL 8:8 20SO
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS573CNSRE4 | 119279-SN74ALS573CNSRE4 | SN74ALS573CNSRE4-ND | SN74ALS573CNSRE4 | SN74ALS573CNSRE4 | SN74ALS573CNSRE4 |
| Product Name | SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs | Logic - Logic - Latches - SN74ALS573CNSRE4 | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 27 mA | |||||
| Propagation Delay | 14 ns | 2 ns | 2 ns | 2 ns |