Texas Instruments SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs SN74ALS573CNE4

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs - SN74ALS573CNE4 - Texas Instruments
Dallas, TX, United States
SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs
SN74ALS573CNE4
SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs SN74ALS573CNE4
Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP 0 to 70

Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP 0 to 70

Buy Now Datasheet
Latches - 296-SN74ALS573CNE4-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-PDIP

IC D-TYPE TRANSP 8:8 20-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS573CNE4
Integrated Circuits (ICs) - Logic - Latches SN74ALS573CNE4
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Latches - SN74ALS573CNE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS573CNE4 296-SN74ALS573CNE4-ND SN74ALS573CNE4 SN74ALS573CNE4
Product Name SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 27 mA
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373EE4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 9314FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CFlatPack
View Details
2 suppliers
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373GRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details