Texas Instruments SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs SN74ALS573CDWRG4

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs - SN74ALS573CDWRG4 - Texas Instruments
Dallas, TX, United States
SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs
SN74ALS573CDWRG4
SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs SN74ALS573CDWRG4
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC 0 to 70

Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALS573CDWRG4
1253794-SN74ALS573CDWRG4
Logic - Logic - Latches - SN74ALS573CDWRG4 1253794-SN74ALS573CDWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253794-SN74ALS573CD WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253794-SN74ALS573CDWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Latches Logic Latches
Product Number SN74ALS573CDWRG4 1253794-SN74ALS573CDWRG4
Product Name SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs Logic - Logic - Latches - SN74ALS573CDWRG4
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
Operating Current 27 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
2 suppliers
SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs - 5962-8766401SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9676901QKA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details