Texas Instruments Latches 93L34PC

Description
D-Type, Addressable 1 Channel 3:8 IC Standard 16-PDIP
Datasheet
Description
D-Type, Addressable 1 Channel 3:8 IC Standard 16-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 93L34PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
93L34PC
Latches 93L34PC
D-Type, Addressable 1 Channel 3:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 3:8 IC Standard 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 93L34PC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
93L34PC
Integrated Circuits (ICs) - Logic - Latches 93L34PC
D LATCH, 1-FUNC, 8-BIT, TTL

D LATCH, 1-FUNC, 8-BIT, TTL

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number 93L34PC 93L34PC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT162841BTPA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC16373ADGVJ - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
SN54AC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Inverting Octal D Latch (3-State) - 54LS533/R - Lansdale Semiconductor, Inc.
Specs
Latch Type Octal D
Output Characteristics 3-State
Supply Voltage 7 V
View Details