Octal D-Type Transparent Latches With 3-State Outputs 20-SO 0 to 70
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
SN74ALS533A Octal D-Type Transparent Latches With 3-State Outputs
Manufacturer: Texas Instruments
Win Source Part Number: 1016488-SN74ALS533AN
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC LATCH TRANSP OCT D 20SO
IC D-TYPE TRANSP SGL 8:8 20SO
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS533ANSR | 296-28868-2-ND | SN74ALS533ANSR | 1016488-SN74ALS533ANSR | SN74ALS533ANSR | SN74ALS533ANSR | SN74ALS533ANSR |
| Product Name | SN74ALS533A Octal D-Type Transparent Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74ALS533ANSR | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | |
| Latch Type | Transparent-D | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Operating Current | 28 mA | ||||||
| Propagation Delay | 16 ns | 6 ns | 6 ns | 6 ns |