CMOS Quad NOR R/S Latch with 3-State Outputs 16-PDIP -55 to 125
S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 006174-CD4043BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 50ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP
IC NOR R/S LATCH 3ST QUAD 16-DIP
IC, CMOS QUAD NOR R/S 3 STATE, 16DIP; Logic Family / Base Number:CD4043; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:50ns; Output Current:6.8mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
IC NOR R/S LATCH 3ST QUAD 16-DIP
| Texas Instruments | DigiKey | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4043BE | 296-2050-ND | 527508 | 006174-CD4043BE | CD4043BE | CD4043BE | 29AH3565 | CD4043BE |
| Product Name | CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs | Latches | Latch ICs | Logic - Logic - Latches - CD4043BE | Latches | Logic - Latches | Ic, Cmos Quad Nor R/s 3 State, 16Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches |
| Output Characteristics | 3-State | 3-State | 3 state | |||||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 3 V ~ 18 V | 1.8V; 3V ~ 18V | 1.8V | |||
| Operating Current | 0.0600 mA | |||||||
| Propagation Delay | 140 ns | 50 ns | 50 ns | 50 ns | 50 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |