Texas Instruments SN74ALS518 8-Bit Identity Comparators (P=Q) w/ Enable, Open Collector Outputs, 20K Ohm Q-Input Pullup Resistor SN74ALS518DWE4

Description
8-Bit Identity Comparators (P=Q) w/ Enable, Open Collector Outputs, 20K Ohm Q-Input Pullup Resistor 20-SOIC 0 to 70
Request a Quote Datasheet
Description
8-Bit Identity Comparators (P=Q) w/ Enable, Open Collector Outputs, 20K Ohm Q-Input Pullup Resistor 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS518 8-Bit Identity Comparators (P=Q) w/ Enable, Open Collector Outputs, 20K Ohm Q-Input Pullup Resistor - SN74ALS518DWE4 - Texas Instruments
Dallas, TX, United States
SN74ALS518 8-Bit Identity Comparators (P=Q) w/ Enable, Open Collector Outputs, 20K Ohm Q-Input Pullup Resistor
SN74ALS518DWE4
SN74ALS518 8-Bit Identity Comparators (P=Q) w/ Enable, Open Collector Outputs, 20K Ohm Q-Input Pullup Resistor SN74ALS518DWE4
8-Bit Identity Comparators (P=Q) w/ Enable, Open Collector Outputs, 20K Ohm Q-Input Pullup Resistor 20-SOIC 0 to 70

8-Bit Identity Comparators (P=Q) w/ Enable, Open Collector Outputs, 20K Ohm Q-Input Pullup Resistor 20-SOIC 0 to 70

Buy Now Datasheet
Comparators - SN74ALS518DWE4-ND - DigiKey
Thief River Falls, MN, United States
Magnitude Comparator Bit Active High Output A=B 20-SOIC

Magnitude Comparator Bit Active High Output A=B 20-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74ALS518DWE4
Integrated Circuits (ICs) - Logic - Comparators SN74ALS518DWE4
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number SN74ALS518DWE4 SN74ALS518DWE4-ND SN74ALS518DWE4
Product Name SN74ALS518 8-Bit Identity Comparators (P=Q) w/ Enable, Open Collector Outputs, 20K Ohm Q-Input Pullup Resistor Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity Identity
Supply Voltage Other; 4.5 4.5V ~ 5.5V Other
Package Type Other; TTL SOIC
Logic Family ALS
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HCT688ME4 - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
3 suppliers
Integrated Circuits (ICs) - Linear - Comparators - LM2901DRCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
CD4063B 4-Bit Magnitude Comparators - CD4063BM96E4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers