Texas Instruments CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable CD74HC688E

Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HC688E - Texas Instruments
Dallas, TX, United States
CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable
CD74HC688E
CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable CD74HC688E
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP -55 to 125

8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP -55 to 125

Buy Now Datasheet
Comparators - 296-33117-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-33117-5-ND
Comparators 296-33117-5-ND
Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Comparators
CD74HC688E
Logic Comparators CD74HC688E
Logic Comparators High Speed CMOS 8-Bit Magnitude

Logic Comparators High Speed CMOS 8-Bit Magnitude

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD74HC688E
Integrated Circuits (ICs) - Logic - Comparators CD74HC688E
IC COMPARATOR IDENTITY 8B 20DIP

IC COMPARATOR IDENTITY 8B 20DIP

Supplier's Site
Logic, Comparatr 8Bit Magntd, 20Dip; Logic Family / Base Number Texas Instruments - 36AJ8714 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Comparatr 8Bit Magntd, 20Dip; Logic Family / Base Number Texas Instruments
36AJ8714
Logic, Comparatr 8Bit Magntd, 20Dip; Logic Family / Base Number Texas Instruments 36AJ8714
LOGIC, COMPARATR 8BIT MAGNTD, 20DIP; Logic Family / Base Number:74HC688; Comparator Type:Magnitude; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

LOGIC, COMPARATR 8BIT MAGNTD, 20DIP; Logic Family / Base Number:74HC688; Comparator Type:Magnitude; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number CD74HC688E 296-33117-5-ND CD74HC688E CD74HC688E 36AJ8714
Product Name CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable Comparators Logic Comparators Integrated Circuits (ICs) - Logic - Comparators Logic, Comparatr 8Bit Magntd, 20Dip; Logic Family / Base Number Texas Instruments
Type Identity; Magnitude Identity Magnitude
Supply Voltage Other; 2 2V ~ 6V Other Other; 2V
Package Type Other; CMOS DIP
Logic Family HC
Number of Bits 8
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 5962-8857801RA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
CD4585B 4-Bit Magnitude Comparators - CD4585BPWE4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
3 suppliers