Texas Instruments CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable CD74HC688M

Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -55 to 125
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HC688M - Texas Instruments
Dallas, TX, United States
CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable
CD74HC688M
CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable CD74HC688M
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -55 to 125

8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC -55 to 125

Buy Now Datasheet
Comparators - 296-33118-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-33118-5-ND
Comparators 296-33118-5-ND
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now Datasheet
 - CD74HC688M - Rochester Electronics
Newburyport, MA, United States
Magnitude Comparator, HC/UH Series, 8-Bit, Inverted Output, CMOS, PDSO20

Magnitude Comparator, HC/UH Series, 8-Bit, Inverted Output, CMOS, PDSO20

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD74HC688M
Integrated Circuits (ICs) - Logic - Comparators CD74HC688M
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Comparators
CD74HC688M
Logic Comparators CD74HC688M
Logic Comparators 8bit Magnitude

Logic Comparators 8bit Magnitude

Buy Now Datasheet
Logic, Comparatr 8Bit Magntd, 20Soic; Logic Family / Base Number Texas Instruments - 37AJ8906 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Comparatr 8Bit Magntd, 20Soic; Logic Family / Base Number Texas Instruments
37AJ8906
Logic, Comparatr 8Bit Magntd, 20Soic; Logic Family / Base Number Texas Instruments 37AJ8906
LOGIC, COMPARATR 8BIT MAGNTD, 20SOIC; Logic Family / Base Number:74HC688; Comparator Type:Magnitude; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

LOGIC, COMPARATR 8BIT MAGNTD, 20SOIC; Logic Family / Base Number:74HC688; Comparator Type:Magnitude; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number CD74HC688M 296-33118-5-ND CD74HC688M CD74HC688M CD74HC688M 37AJ8906
Product Name CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable Comparators Integrated Circuits (ICs) - Logic - Comparators Logic Comparators Logic, Comparatr 8Bit Magntd, 20Soic; Logic Family / Base Number Texas Instruments
Type Identity; Magnitude Identity Magnitude Magnitude
Supply Voltage Other; 2 2V ~ 6V Other Other; 2V
Package Type Other; CMOS SOIC SOIC; Other; SOIC20
Logic Family HC CMOS
Number of Bits 8
Unlock Full Specs
to access all available technical data

Similar Products

CD4585B 4-Bit Magnitude Comparators - CD4585BNSRE4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
Comparators - LM193 MDE - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 2V ~ 36V, ±1V ~ 18V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details