Octal D-Type Transparent Latches with 3-state Outputs 20-SO 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | SN74ALS373ANSRG4 |
| Product Name | SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs |
| Latch Type | Transparent-D |
| Output Characteristics | 3-State |
| Supply Voltage | 5V; 5 |
| Operating Current | 27 mA |