Texas Instruments Integrated Circuits (ICs) - Logic - Latches 74LS563PC

Description
D LATCH, 1-FUNC, 8-BIT, TTL
Datasheet
Description
D LATCH, 1-FUNC, 8-BIT, TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 74LS563PC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74LS563PC
Integrated Circuits (ICs) - Logic - Latches 74LS563PC
D LATCH, 1-FUNC, 8-BIT, TTL

D LATCH, 1-FUNC, 8-BIT, TTL

Supplier's Site
Latches - 74LS563PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LS563PC
Latches 74LS563PC
D-Type Latch 1 Channel 8:8 IC Tri-State, Inverted 20-PDIP

D-Type Latch 1 Channel 8:8 IC Tri-State, Inverted 20-PDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74LS563PC 74LS563PC
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX841MSA - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-3400-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-86867012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details