Texas Instruments SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs SN74ALS373ADW

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs - SN74ALS373ADW - Texas Instruments
Dallas, TX, United States
SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs
SN74ALS373ADW
SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs SN74ALS373ADW
Octal D-Type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70

Octal D-Type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70

Buy Now Datasheet
Latches - 296-5057-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
 - SN74ALS373ADW - Rochester Electronics
Newburyport, MA, United States
SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs

SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALS373ADW
081200-SN74ALS373ADW
Logic - Logic - Latches - SN74ALS373ADW 081200-SN74ALS373ADW
Manufacturer: Texas Instruments Win Source Part Number: 081200-SN74ALS373ADW Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081200-SN74ALS373ADW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - SN74ALS373ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - SN74ALS373ADW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS373ADW
Logic - Latches SN74ALS373ADW
IC D-TYPE LATCH TRI-ST 20-SOIC

IC D-TYPE LATCH TRI-ST 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS373ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS373ADW
Integrated Circuits (ICs) - Logic - Latches SN74ALS373ADW
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS373ADW 296-5057-5-ND SN74ALS373ADW 081200-SN74ALS373ADW SN74ALS373ADW SN74ALS373ADW SN74ALS373ADW
Product Name SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs Latches Logic - Logic - Latches - SN74ALS373ADW Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 27 mA
Propagation Delay 16 ns 6 ns 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs - CD74HC373E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 6
View Details
7 suppliers
SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS - 5962-9757501Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373MG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
CD4099B CMOS 8-Bit Addressable Latch - CD4099BPWR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers