Texas Instruments SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs SN74ALS373ADBR

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-SSOP 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs - SN74ALS373ADBR - Texas Instruments
Dallas, TX, United States
SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs
SN74ALS373ADBR
SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs SN74ALS373ADBR
Octal D-Type Transparent Latches with 3-state Outputs 20-SSOP 0 to 70

Octal D-Type Transparent Latches with 3-state Outputs 20-SSOP 0 to 70

Buy Now Datasheet
Latches - 296-5056-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALS373ADBR
896462-SN74ALS373ADBR
Logic - Logic - Latches - SN74ALS373ADBR 896462-SN74ALS373ADBR
Manufacturer: Texas Instruments Win Source Part Number: 896462-SN74ALS373ADB R Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74ALS373 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74ALS373ADBR-NDR, -SN74ALS373ADBRG4, 296-5056-1, -296-5056-1-ND, 296-5056-2, -296-5056-1, 296-5056-6-NDR, 296-5056-6, SN74ALS373ADBRG4, SN74ALS373ADBRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896462-SN74ALS373ADBR
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74ALS373
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74ALS373ADBR-NDR, -SN74ALS373ADBRG4, 296-5056-1, -296-5056-1-ND, 296-5056-2, -296-5056-1, 296-5056-6-NDR, 296-5056-6, SN74ALS373ADBRG4, SN74ALS373ADBRG4-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS373ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS373ADBR
Integrated Circuits (ICs) - Logic - Latches SN74ALS373ADBR
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Latches - SN74ALS373ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Logic - Latches - SN74ALS373ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS373ADBR
Logic - Latches SN74ALS373ADBR
IC D-TYPE LATCH TRI-ST 20-SSOP

IC D-TYPE LATCH TRI-ST 20-SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS373ADBR 296-5056-2-ND 896462-SN74ALS373ADBR SN74ALS373ADBR SN74ALS373ADBR SN74ALS373ADBR
Product Name SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs Latches Logic - Logic - Latches - SN74ALS373ADBR Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 27 mA
Propagation Delay 16 ns 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC563 High Speed CMOS Logic Octal Inverting Transparent Latch with 3-State Outputs - 5962-8606201RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
6 suppliers
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96E4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details