Texas Instruments Gates and Inverters SN74ALS33ANG4

Description
NOR Gate IC 4 Channel Open Collector 14-PDIP
Datasheet
Description
NOR Gate IC 4 Channel Open Collector 14-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74ALS33ANG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS33ANG4
Gates and Inverters SN74ALS33ANG4
NOR Gate IC 4 Channel Open Collector 14-PDIP

NOR Gate IC 4 Channel Open Collector 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS33ANG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS33ANG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS33ANG4
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74ALS33ANG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS33ANG4
Logic - Gates and Inverters SN74ALS33ANG4
IC GATE NOR OP COL 4CH 2IN 14DIP

IC GATE NOR OP COL 4CH 2IN 14DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74ALS33ANG4 SN74ALS33ANG4 SN74ALS33ANG4
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOR; NOR Gate NOR NOT; NOR
Supply Voltage 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2
Operating Current 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5410DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic Gates - 2222720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
8-bit 8BIT Logic IC - 712-74AHC164BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 2V ~ 5.5V
Logic Family AHC
View Details
2 suppliers