Rochester Electronics Logic - Logic - Gates and Inverters - 54ALS20AJ/883C 54ALS20AJ/883C

Description
Manufacturer: National Semiconductor Win Source Part Number: 907376-54ALS20AJ/883 C Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 907376-54ALS20AJ/883 C Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 54ALS20AJ/883C - 907376-54ALS20AJ/883C - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 54ALS20AJ/883C
907376-54ALS20AJ/883C
Logic - Logic - Gates and Inverters - 54ALS20AJ/883C 907376-54ALS20AJ/883C
Manufacturer: National Semiconductor Win Source Part Number: 907376-54ALS20AJ/883 C Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: National Semiconductor
Win Source Part Number: 907376-54ALS20AJ/883C
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Gates and Inverters - 54ALS20AJ/883C - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
54ALS20AJ/883C
Logic - Gates and Inverters 54ALS20AJ/883C
DUAL 4 INPUT POSITIVE NAND GATE

DUAL 4 INPUT POSITIVE NAND GATE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 907376-54ALS20AJ/883C 54ALS20AJ/883C
Product Name Logic - Logic - Gates and Inverters - 54ALS20AJ/883C Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
Gates and Inverters - 1727-1991-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
 - 54H11W/R - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type Other; CFP
View Details
4 suppliers