Texas Instruments SN74ALS32 Quad 2-input positive-OR gates SN74ALS32DR

Description
Quad 2-input positive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS32 Quad 2-input positive-OR gates - SN74ALS32DR - Texas Instruments
Dallas, TX, United States
SN74ALS32 Quad 2-input positive-OR gates
SN74ALS32DR
SN74ALS32 Quad 2-input positive-OR gates SN74ALS32DR
Quad 2-input positive-OR gates 14-SOIC 0 to 70

Quad 2-input positive-OR gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-1127-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1127-6-ND
Gates and Inverters 296-1127-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1127-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1127-1-ND
Gates and Inverters 296-1127-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1127-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1127-2-ND
Gates and Inverters 296-1127-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74ALS32DR
5.5V SOIC Logic IC 705-SN74ALS32DR
4-ch, 2-input OR Gate IC, 4.5-5.5V, 14ns, SOIC Product overview: SN74ALS32DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS32DR can be used for catalog matching and distributor lookup.

4-ch, 2-input OR Gate IC, 4.5-5.5V, 14ns, SOIC Product overview: SN74ALS32DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS32DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALS32DR - Rochester Electronics
Newburyport, MA, United States
OR Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

OR Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS32DR - 006615-SN74ALS32DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS32DR
006615-SN74ALS32DR
Logic - Logic - Gates and Inverters - SN74ALS32DR 006615-SN74ALS32DR
Manufacturer: Texas Instruments Win Source Part Number: 006615-SN74ALS32DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 006615-SN74ALS32DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS32DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS32DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74ALS32DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS32DR
Logic - Gates and Inverters SN74ALS32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74ALS32DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS32DR
Gates and Inverters SN74ALS32DR
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALS32DR
Logic Gates SN74ALS32DR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS32DR 296-1127-6-ND 705-SN74ALS32DR SN74ALS32DR 006615-SN74ALS32DR SN74ALS32DR SN74ALS32DR SN74ALS32DR SN74ALS32DR
Product Name SN74ALS32 Quad 2-input positive-OR gates Gates and Inverters 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74ALS32DR Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR OR OR; OR GATE OR NOT; OR; OR Gate OR NOT; OR OR; OR Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS TTL
Propagation Delay 14 ns 14 ns 14 ns 14 ns
Operating Current 0.0049 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC21 Dual 4-Input Positive-AND Gates - 5962-88576012A - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
2 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-89550012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers