Texas Instruments SN74ALS30A 8-input positive-NAND gates SN74ALS30ADRE4

Description
8-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
8-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS30A 8-input positive-NAND gates - SN74ALS30ADRE4 - Texas Instruments
Dallas, TX, United States
SN74ALS30A 8-input positive-NAND gates
SN74ALS30ADRE4
SN74ALS30A 8-input positive-NAND gates SN74ALS30ADRE4
8-input positive-NAND gates 14-SOIC 0 to 70

8-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258044-SN74ALS30ADRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258044-SN74ALS30ADRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258044-SN74ALS30ADRE4
Win Source Part Number: 1258044-SN74ALS30ADR E4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ALS Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ALS30

Win Source Part Number: 1258044-SN74ALS30ADRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALS
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ALS30

Buy Now Datasheet
Singapore, Singapore
SMD 5V SOIC Logic IC
705-SN74ALS30ADRE4
SMD 5V SOIC Logic IC 705-SN74ALS30ADRE4
8-Input NAND Gate IC, 5V, 12ns, SOIC, Surface Mount Product overview: SN74ALS30ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS30ADRE4 can be used for catalog matching and distributor lookup.

8-Input NAND Gate IC, 5V, 12ns, SOIC, Surface Mount Product overview: SN74ALS30ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS30ADRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74ALS30ADRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74ALS30ADRE4-ND
Gates and Inverters SN74ALS30ADRE4-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALS30ADRE4
Logic Gates SN74ALS30ADRE4
Logic Gates 8-input positive NAND gates

Logic Gates 8-input positive NAND gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS30ADRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS30ADRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS30ADRE4
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74ALS30ADRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS30ADRE4
Logic - Gates and Inverters SN74ALS30ADRE4
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74ALS30ADRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS30ADRE4
Gates and Inverters SN74ALS30ADRE4
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS30ADRE4 1258044-SN74ALS30ADRE4 705-SN74ALS30ADRE4 SN74ALS30ADRE4-ND SN74ALS30ADRE4 SN74ALS30ADRE4 SN74ALS30ADRE4 SN74ALS30ADRE4
Product Name SN74ALS30A 8-input positive-NAND gates Integrated Circuits (ICs) - Logic - Gates and Inverters SMD 5V SOIC Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 8 8 8 8
Propagation Delay 12 ns 12 ns 12 ns
Low Level Output Current (Sink) 8 mA 0.4000 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details