Texas Instruments CD74HC595 8-Bit Shift Registers With 3-State Output Registers CD74HC595M96

Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595M96 - Texas Instruments
Dallas, TX, United States
CD74HC595 8-Bit Shift Registers With 3-State Output Registers
CD74HC595M96
CD74HC595 8-Bit Shift Registers With 3-State Output Registers CD74HC595M96
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125

8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125

Buy Now Datasheet
END - OF - LIFE - CD74HC595M96 - 1160319-CD74HC595M96 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CD74HC595M96
1160319-CD74HC595M96
END - OF - LIFE - CD74HC595M96 1160319-CD74HC595M96
Manufacturer: Texas Instruments Win Source Part Number: 1160319-CD74HC595M96 Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Tri-State Operating Supply Voltage: 2 V ~ 6 V Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: CD74HC595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): TC74HC595AFN(ELP,M; TC74HC595AFN(M); TC74HC595AFN(Y,M); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160319-CD74HC595M96
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 2 V ~ 6 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74HC595
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): TC74HC595AFN(ELP,M; TC74HC595AFN(M); TC74HC595AFN(Y,M);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-18402-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-18402-6-ND
Shift Registers 296-18402-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-18402-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-18402-2-ND
Shift Registers 296-18402-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-18402-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-18402-1-ND
Shift Registers 296-18402-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Shift Registers - CD74HC595M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC595M96
Logic - Shift Registers CD74HC595M96
IC SHIFT REGISTER 8-BIT 16-SOIC

IC SHIFT REGISTER 8-BIT 16-SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
CD74HC595M96
Logic ICs >> Shifting Register CD74HC595M96
8 2V~6V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS

8 2V~6V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS

Supplier's Site Datasheet
Shift Registers - CD74HC595M96 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
CD74HC595M96
Shift Registers CD74HC595M96
IC SHIFT REGISTER 8-BIT 16-SOIC

IC SHIFT REGISTER 8-BIT 16-SOIC

Supplier's Site Datasheet
Shift Registers - CD74HC595M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC595M96
Shift Registers CD74HC595M96
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
8Bit Shift Register, Sipo, Soic-16; Logic Family / Base Number Texas Instruments - 29AH3631 - Newark, An Avnet Company
Chicago, IL, United States
8Bit Shift Register, Sipo, Soic-16; Logic Family / Base Number Texas Instruments
29AH3631
8Bit Shift Register, Sipo, Soic-16; Logic Family / Base Number Texas Instruments 29AH3631
8BIT SHIFT REGISTER, SIPO, SOIC-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

8BIT SHIFT REGISTER, SIPO, SOIC-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC595M96
Counter Shift Registers CD74HC595M96
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC595M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC595M96
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC595M96
IC SHIFT REGISTER 8-BIT 16-SOIC

IC SHIFT REGISTER 8-BIT 16-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC595M96 1160319-CD74HC595M96 296-18402-6-ND CD74HC595M96 CD74HC595M96 CD74HC595M96 CD74HC595M96 29AH3631 CD74HC595M96 CD74HC595M96
Product Name CD74HC595 8-Bit Shift Registers With 3-State Output Registers END - OF - LIFE - CD74HC595M96 Shift Registers Logic - Shift Registers Logic ICs >> Shifting Register Shift Registers Shift Registers 8Bit Shift Register, Sipo, Soic-16; Logic Family / Base Number Texas Instruments Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2 V ~ 6 V 2V ~ 6V 2V~6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State Tri-State 3-State 3-State Tri-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74LVCH16T245ZQLR - 076395-74LVCH16T245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 74F299SCX - Rochester Electronics
Specs
Register Type Parallel In / Parallel Out
Shift Direction Bidirectional
Package Type SOP; Other; SOP20
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 9338PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CD54HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HCT165F3A - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.5
Package Type Other; CDIP
View Details
4 suppliers