Texas Instruments SN74ALS259 Octal Addressable Latches SN74ALS259D

Description
Octal Addressable Latches 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal Addressable Latches 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS259 Octal Addressable Latches - SN74ALS259D - Texas Instruments
Dallas, TX, United States
SN74ALS259 Octal Addressable Latches
SN74ALS259D
SN74ALS259 Octal Addressable Latches SN74ALS259D
Octal Addressable Latches 16-SOIC 0 to 70

Octal Addressable Latches 16-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALS259D
136489-SN74ALS259D
Logic - Logic - Latches - SN74ALS259D 136489-SN74ALS259D
Manufacturer: Texas Instruments Win Source Part Number: 136489-SN74ALS259D Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 400μA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 2ns Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 136489-SN74ALS259D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 2ns
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Latches - 296-33732-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Logic - Latches - SN74ALS259D - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS259D
Logic - Latches SN74ALS259D
IC LATCH 8BIT ADDRESS 16-SOIC

IC LATCH 8BIT ADDRESS 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS259D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS259D
Integrated Circuits (ICs) - Logic - Latches SN74ALS259D
IC LATCH 8BIT ADDRESS 16-SOIC

IC LATCH 8BIT ADDRESS 16-SOIC

Supplier's Site
Latches - SN74ALS259D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS259D 136489-SN74ALS259D 296-33732-5-ND SN74ALS259D SN74ALS259D SN74ALS259D
Product Name SN74ALS259 Octal Addressable Latches Logic - Logic - Latches - SN74ALS259D Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D Addressable D D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 22 mA
Propagation Delay 19 ns 2 ns 2 ns 2 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9308FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
CD4508B-MIL CMOS Dual 4-Bit Latch - CD4508BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
Latches - 54F533FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CFlatpack
View Details
2 suppliers
CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373M96E4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
5 suppliers