Texas Instruments CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs CD4044BDW

Description
CMOS Quad NAND R/S Latch with 3-State Outputs 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad NAND R/S Latch with 3-State Outputs 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDW - Texas Instruments
Dallas, TX, United States
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs
CD4044BDW
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs CD4044BDW
CMOS Quad NAND R/S Latch with 3-State Outputs 16-SOIC -55 to 125

CMOS Quad NAND R/S Latch with 3-State Outputs 16-SOIC -55 to 125

Buy Now Datasheet
Latches - 296-CD4044BDW-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD4044BDW
915066-CD4044BDW
Logic - Logic - Latches - CD4044BDW 915066-CD4044BDW
Manufacturer: Texas Instruments Win Source Part Number: 915066-CD4044BDW Series: 4000B Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4044 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD4044BDWG4-ND, CD4044BDWE4, CD4044BDWG4, 296-CD4044BDW, CD4044BDWE4-ND, CD4044BDW-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915066-CD4044BDW
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CD4044
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD4044BDWG4-ND, CD4044BDWE4, CD4044BDWG4, 296-CD4044BDW, CD4044BDWE4-ND, CD4044BDW-ND

Buy Now Datasheet
Logic - Latches - CD4044BDW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4044BDW
Logic - Latches CD4044BDW
IC QUAD NAND R/S LATCH 16-SOIC

IC QUAD NAND R/S LATCH 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4044BDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4044BDW
Integrated Circuits (ICs) - Logic - Latches CD4044BDW
IC QUAD NAND R/S LATCH 16-SOIC

IC QUAD NAND R/S LATCH 16-SOIC

Supplier's Site
Latches - CD4044BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4044BDW
Latches CD4044BDW
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4044BDW 296-CD4044BDW-ND 915066-CD4044BDW CD4044BDW CD4044BDW CD4044BDW
Product Name CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs Latches Logic - Logic - Latches - CD4044BDW Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Output Characteristics 3-State 3-State
Supply Voltage 3V; 10 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Operating Current 0.0600 mA
Propagation Delay 140 ns 50 ns 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
2 suppliers
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVCH16373ADGVRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers