Texas Instruments SN74ALS21A Dual 4-Input Positive-AND Gates SN74ALS21AN

Description
Dual 4-Input Positive-AND Gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual 4-Input Positive-AND Gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS21A Dual 4-Input Positive-AND Gates - SN74ALS21AN - Texas Instruments
Dallas, TX, United States
SN74ALS21A Dual 4-Input Positive-AND Gates
SN74ALS21AN
SN74ALS21A Dual 4-Input Positive-AND Gates SN74ALS21AN
Dual 4-Input Positive-AND Gates 14-PDIP 0 to 70

Dual 4-Input Positive-AND Gates 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-33721-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33721-5-ND
Gates and Inverters 296-33721-5-ND
AND Gate IC 2 Channel 14-PDIP

AND Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS21AN - 065235-SN74ALS21AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS21AN
065235-SN74ALS21AN
Logic - Logic - Gates and Inverters - SN74ALS21AN 065235-SN74ALS21AN
Manufacturer: Texas Instruments Win Source Part Number: 065235-SN74ALS21AN Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065235-SN74ALS21AN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual 5V Logic IC - 705-SN74ALS21AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5V Logic IC
705-SN74ALS21AN
Dual 5V Logic IC 705-SN74ALS21AN
Dual 4-Input AND Gate IC, 5V, 15ns, PDIP Product overview: SN74ALS21AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS21AN can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, 5V, 15ns, PDIP Product overview: SN74ALS21AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS21AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALS21AN - Rochester Electronics
Newburyport, MA, United States
SN74ALS21A Dual 4-Input Positive-AND Gates

SN74ALS21A Dual 4-Input Positive-AND Gates

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ALS21AN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS21AN
Logic - Gates and Inverters SN74ALS21AN
IC GATE AND 2CH 4-INP 14DIP

IC GATE AND 2CH 4-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74ALS21AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS21AN
Gates and Inverters SN74ALS21AN
AND Gate IC 2 Channel 14-PDIP

AND Gate IC 2 Channel 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS21AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS21AN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS21AN
IC GATE AND 2CH 4-INP 14DIP

IC GATE AND 2CH 4-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS21AN 296-33721-5-ND 065235-SN74ALS21AN 705-SN74ALS21AN SN74ALS21AN SN74ALS21AN SN74ALS21AN SN74ALS21AN
Product Name SN74ALS21A Dual 4-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS21AN Dual 5V Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND NOT; AND AND; AND Gate AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0014 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-89845022A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
4 suppliers
Gates and Inverters - 54S15DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
CD54HCT30 High Speed CMOS Logic 8-Input NAND Gate - 5962-8974601CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers