Texas Instruments Hard To Find - 74LS595 74LS595

Description
Manufacturer: Texas Instruments Win Source Part Number: 1132504-74LS595 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1132504-74LS595 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74LS595 - 1132504-74LS595 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74LS595
1132504-74LS595
Hard To Find - 74LS595 1132504-74LS595
Manufacturer: Texas Instruments Win Source Part Number: 1132504-74LS595 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1132504-74LS595
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1132504-74LS595
Product Name Hard To Find - 74LS595
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74F673ASPC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
CD4034B-MIL CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BF3A - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; CDIP
View Details
3 suppliers
 - 3688439 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 3V; 3.3V; 3.6V; 5V; 15 V, 3 V
Package Type SOIC
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details