Texas Instruments Logic - Logic - Universal Bus Functions - 74ALVCH16270DLG4 74ALVCH16270DLG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1130946-74ALVCH16270 DLG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1130946-74ALVCH16270 DLG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - 74ALVCH16270DLG4 - 1130946-74ALVCH16270DLG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - 74ALVCH16270DLG4
1130946-74ALVCH16270DLG4
Logic - Logic - Universal Bus Functions - 74ALVCH16270DLG4 1130946-74ALVCH16270DLG4
Manufacturer: Texas Instruments Win Source Part Number: 1130946-74ALVCH16270 DLG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1130946-74ALVCH16270DLG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1130946-74ALVCH16270DLG4
Product Name Logic - Logic - Universal Bus Functions - 74ALVCH16270DLG4
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD4031B CMOS 64-Stage Static Shift Register - CD4031BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
8-bit serial-in, parallel-out shift register - 74HC164PW-Q100/GJ - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
Logic - Shift Registers - 74HC166P-E - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details