Parallel-Load 8-Bit Shift Register in a 16-pin CFP package with operating temperature range of -55 to 125 °C.
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125
PARALLEL-LOAD 8-BIT SHIFT REGIST
Shift Shift Register 1 Element 8 Bit 16-CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 8001701FA | 8001701FA | 8001701FA |
| Product Name | SN54LS166A Parallel-Load 8-Bit Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Supply Voltage | 5V; 4.75 | 4.5V ~ 5.5V | |
| Package Type | Other; CDIP,CFP,LCCC | Other; 16-CFlatpack | |
| Logic Family | TTL; LS | ||
| Clock Frequency | 35 MHz | ||
| Propagation Delay | 25 ns |