High Speed CMOS Logic 4-Bit Parallel Access Register 16-TSSOP -55 to 125
Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP
Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP
Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP
Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP
IC 4-BIT ACCESS REGISTER 16TSSOP
Counter Shift Registers 4-Bit Prl Access
IC 4-BIT ACCESS REGISTER 16TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC195PWR | 296-CD74HC195PWRCT-ND | CD74HC195PWR | CD74HC195PWR | CD74HC195PWR | CD74HC195PWR |
| Product Name | CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register | Shift Registers | Shift Registers | Logic - Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 2 | 2V ~ 6V | 2V ~ 6V | |||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | ||
| Logic Family | CMOS; HC | |||||
| Clock Frequency | 28 MHz | |||||
| Propagation Delay | 37 ns |