Texas Instruments Logic - Logic - Translators, Level Shifters - 74AVCA164245VRG4 74AVCA164245VRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1131149-74AVCA164245 VRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1131149-74AVCA164245 VRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74AVCA164245VRG4 - 1131149-74AVCA164245VRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74AVCA164245VRG4
1131149-74AVCA164245VRG4
Logic - Logic - Translators, Level Shifters - 74AVCA164245VRG4 1131149-74AVCA164245VRG4
Manufacturer: Texas Instruments Win Source Part Number: 1131149-74AVCA164245 VRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131149-74AVCA164245VRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131149-74AVCA164245VRG4
Product Name Logic - Logic - Translators, Level Shifters - 74AVCA164245VRG4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC194N,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
Shift Registers - 1727-2838-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
4 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD54ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD54ACT299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
4 suppliers