16-bit edge-triggered D-type flip-flop with 3-state outputs in a 48-pin TSSOP package, operating from 0.8-V to 2.7-V supply with optimized performance at 1.65-V to 1.95-V, featuring bus-hold inputs, ±8-mA output drive at 1.8-V, and support for partial-power-down operation. The device meets JESD78 Class II latch-up performance and exceeds JESD22 ESD protection levels for human-body (2000-V), machine (200-V), and charged-device (1000-V) models. Operating temperature range is -40°C to 85°C.
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 74AUCH16374DGGRE4 |
| Product Name | SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 |
| Output Characteristics | 3-State |
| Propagation Delay | 7.3 ns |
| fMAX | 250 MHz |