Triple 3-Input Positive-NAND Gates 14-PDIP 0 to 70
SN74ALS10AN - Triple 3-Input Positive-NAND Gates
Triple 3-Input NAND Gate IC, 5V, 11ns, PDIP Product overview: SN74ALS10AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS10AN can be used for catalog matching and distributor lookup.
NAND Gate IC 3 Channel 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 042733-SN74ALS10AN
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Logic Gates Triple 3-Input Positive-NAND gates
IC GATE NAND 3CH 3-INP 14DIP
NAND Gate IC 3 Channel 14-PDIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS10AN | SN74ALS10AN | 705-SN74ALS10AN | 296-5011-5-ND | 042733-SN74ALS10AN | SN74ALS10AN | SN74ALS10AN | SN74ALS10AN |
| Product Name | SN74ALS10A Triple 3-Input Positive-NAND Gates | 5V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74ALS10AN | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Logic Family | ALS | |||||||
| Propagation Delay | 11 ns | 11 ns | 11 ns | 11 ns | ||||
| Operating Current | 0.0022 mA | 8 mA |