Texas Instruments SN74ALS10A Triple 3-Input Positive-NAND Gates SN74ALS10ADR

Description
Triple 3-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS10A Triple 3-Input Positive-NAND Gates - SN74ALS10ADR - Texas Instruments
Dallas, TX, United States
SN74ALS10A Triple 3-Input Positive-NAND Gates
SN74ALS10ADR
SN74ALS10A Triple 3-Input Positive-NAND Gates SN74ALS10ADR
Triple 3-Input Positive-NAND Gates 14-SOIC 0 to 70

Triple 3-Input Positive-NAND Gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-14712-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14712-1-ND
Gates and Inverters 296-14712-1-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14712-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14712-2-ND
Gates and Inverters 296-14712-2-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS10ADR - 1253698-SN74ALS10ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS10ADR
1253698-SN74ALS10ADR
Logic - Logic - Gates and Inverters - SN74ALS10ADR 1253698-SN74ALS10ADR
Manufacturer: Texas Instruments Win Source Part Number: 1253698-SN74ALS10ADR Series: 74ALS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74ALS10 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): DM74ALS10AM_NL; DM74ALS10AM_Q; DM74ALS10AMX_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253698-SN74ALS10ADR
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74ALS10
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): DM74ALS10AM_NL; DM74ALS10AM_Q; DM74ALS10AMX_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74ALS10ADR
5V SOIC Logic IC 705-SN74ALS10ADR
Triple 3-Input NAND Gate IC, 14-SOIC, 5V, 11ns Product overview: SN74ALS10ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS10ADR can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, 14-SOIC, 5V, 11ns Product overview: SN74ALS10ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS10ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALS10ADR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALS Series, 3-Func, 3-Input, TTL, PDSO14

NAND Gate, ALS Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ALS10ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS10ADR
Logic - Gates and Inverters SN74ALS10ADR
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALS10ADR
Logic Gates SN74ALS10ADR
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS10ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS10ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS10ADR
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
IC GATE NAND 3CH 3-INP 14-SOIC - 815-SN74ALS10ADR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 3CH 3-INP 14-SOIC
815-SN74ALS10ADR
IC GATE NAND 3CH 3-INP 14-SOIC 815-SN74ALS10ADR
IC GATE NAND 3CH 3-INP 14-SOIC

IC GATE NAND 3CH 3-INP 14-SOIC

Supplier's Site
Gates and Inverters - SN74ALS10ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS10ADR
Gates and Inverters SN74ALS10ADR
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS10ADR 296-14712-1-ND 1253698-SN74ALS10ADR 705-SN74ALS10ADR SN74ALS10ADR SN74ALS10ADR SN74ALS10ADR SN74ALS10ADR 815-SN74ALS10ADR SN74ALS10ADR
Product Name SN74ALS10A Triple 3-Input Positive-NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS10ADR 5V SOIC Logic IC Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE NAND 3CH 3-INP 14-SOIC Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NOT; NAND NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 5V; 5V 4.5V ~ 5.5V
Logic Family ALS TTL TTL; TTL
Propagation Delay 11 ns 11 ns 11 ns 11 ns 11 ns
Operating Current 0.0022 mA 0.4000 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products