Texas Instruments SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs SN74ALS03BN

Description
Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs 14-PDIP 0 to 70
Request a Quote
Description
Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs 14-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS03BN is a quadruple 2-input positive-NAND buffer with open-collector outputs in a 14-pin PDIP package, characterized for operation from 0°C to 70°C. It operates with a supply voltage of 4.5 V to 5.5 V and has a low-level output current of up to 8 mA. The device requires external pullup resistors for proper operation and supports wired-OR or wired-AND configurations. Its output low voltage is 0.5 V maximum at 8 mA load current. The package dimensions are 506 mm in length, 13.97 mm in width, and 11230 μm in thickness with a 4.32 mm alignment groove width.

Datasheet Summary
Powered by GS/AI

The SN74ALS03BN is a quadruple 2-input positive-NAND buffer with open-collector outputs in a 14-pin PDIP package, characterized for operation from 0°C to 70°C. It operates with a supply voltage of 4.5 V to 5.5 V and has a low-level output current of up to 8 mA. The device requires external pullup resistors for proper operation and supports wired-OR or wired-AND configurations. Its output low voltage is 0.5 V maximum at 8 mA load current. The package dimensions are 506 mm in length, 13.97 mm in width, and 11230 μm in thickness with a 4.32 mm alignment groove width.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs - SN74ALS03BN - Texas Instruments
Dallas, TX, United States
SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs
SN74ALS03BN
SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs SN74ALS03BN
Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs 14-PDIP 0 to 70

Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs 14-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS03BN - 065209-SN74ALS03BN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS03BN
065209-SN74ALS03BN
Logic - Logic - Gates and Inverters - SN74ALS03BN 065209-SN74ALS03BN
Manufacturer: Texas Instruments Win Source Part Number: 065209-SN74ALS03BN Packaging: Tube/Rail Features: Open Collector Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 50ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DM74ALS03BN; SN74ALS03BNE4; SN74ALS03BN; SN54ALS38BFK; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065209-SN74ALS03BN
Packaging: Tube/Rail
Features: Open Collector
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 50ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DM74ALS03BN; SN74ALS03BNE4; SN74ALS03BN; SN54ALS38BFK;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74ALS03BN - Rochester Electronics
Newburyport, MA, United States
SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs

SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V 8mA Logic IC
705-SN74ALS03BN
Quad 5V 8mA Logic IC 705-SN74ALS03BN
Quad 2-Input NAND Gate IC, 5V, 8mA, 50ns, PDIP Product overview: SN74ALS03BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS03BN can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5V, 8mA, 50ns, PDIP Product overview: SN74ALS03BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS03BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74ALS03BN-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ALS03BN-ND
Gates and Inverters 296-SN74ALS03BN-ND
NAND Gate IC 4 Channel Open Collector 14-PDIP

NAND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALS03BN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS03BN
Logic - Gates and Inverters SN74ALS03BN
IC GATE NAND OPEN 4CH 2-IN 14DIP

IC GATE NAND OPEN 4CH 2-IN 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74ALS03BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS03BN
Gates and Inverters SN74ALS03BN
NAND Gate IC 4 Channel Open Collector 14-PDIP

NAND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74ALS03BN
Logic Gates SN74ALS03BN
Logic Gates Quadruple 2-Input Pos-NAND Buffer

Logic Gates Quadruple 2-Input Pos-NAND Buffer

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS03BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS03BN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS03BN
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS03BN 065209-SN74ALS03BN SN74ALS03BN 705-SN74ALS03BN 296-SN74ALS03BN-ND SN74ALS03BN SN74ALS03BN SN74ALS03BN SN74ALS03BN
Product Name SN74ALS03B Quadruple 2-Input Positive-NAND Buffer With Open-Collector Outputs Logic - Logic - Gates and Inverters - SN74ALS03BN Quad 5V 8mA Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Buffer/Driver; NAND NOT; NAND; NAND Gate Buffer/Driver; AND; NAND; OR NAND; NAND GATE NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 50 ns 50 ns 50 ns 50 ns
Operating Current 0.0040 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details