Octal transparent D-type latches with 3-state outputs in 20-pin TSSOP package, operating from -40°C to 125°C, with TTL-voltage compatible inputs and latch-up performance exceeding 250 mA per JESD 17.
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | SN74AHCT573PWG4 |
| Product Name | SN74AHCT573 Octal Transparent D-Type Latches With 3-State Outputs |
| Latch Type | D |
| Output Characteristics | 3-State |
| Supply Voltage | 5V; 5 |
| Operating Current | 0.0400 mA |