Texas Instruments Logic - Logic - Latches - CD74FCT843AMG4 CD74FCT843AMG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 709878-CD74FCT843AMG 4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP24 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 709878-CD74FCT843AMG 4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP24 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - CD74FCT843AMG4
709878-CD74FCT843AMG4
Logic - Logic - Latches - CD74FCT843AMG4 709878-CD74FCT843AMG4
Manufacturer: Texas Instruments Win Source Part Number: 709878-CD74FCT843AMG 4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP24 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 709878-CD74FCT843AMG4
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SOP24
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 709878-CD74FCT843AMG4
Product Name Logic - Logic - Latches - CD74FCT843AMG4
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
6 suppliers
 - 74HC75D/S400,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
View Details
Logic - Latches - 74F841SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT373ATSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers