Octal Transparent D-Type Latches With 3-State Outputs 20-TVSOP -40 to 125
Win Source Part Number: 1257387-SN74AHCT573D
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AHCT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4757-2,SN74AHCT5
Base Product Number: 74AHCT573
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP
SN74AHCT573 Octal Transparent D-Type Latches With 3-State Outputs
IC D-TYPE TRANSP SGL 8:8 20TVSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP
IC OCT TRNSP D-TYP LATCH 20TVSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AHCT573DGVR | 1257387-SN74AHCT573DGVR | 296-4757-2-ND | SN74AHCT573DGVR | SN74AHCT573DGVR | SN74AHCT573DGVR | SN74AHCT573DGVR |
| Product Name | SN74AHCT573 Octal Transparent D-Type Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | |
| Latch Type | D | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0400 mA | ||||||
| Propagation Delay | 10 ns | 1 ns | 1 ns | 1 ns |