Octal buffers/drivers with 3-state outputs in a 20-pin TSSOP package, measuring 6.50mm × 6.4mm, with operating temperature range from -40°C to 125°C.
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 125
Octal 3-State Buffer IC, 8-Bit, 5V, CMOS, TSSOP Product overview: SN74AHCT541PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT541PW can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AHCT541PW | 704-SN74AHCT541PW |
| Product Name | SN74AHCT541 Octal Buffers/Drivers With 3-State Outputs | 8-bit 5V TSSOP Interface Transceiver IC |
| Technology | AHCT | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |