Texas Instruments SN74AHCT541 Octal Buffers/Drivers With 3-State Outputs SN74AHCT541N

Description
Octal Buffers/Drivers With 3-State Outputs 20-PDIP -40 to 125
Request a Quote Datasheet
Description
Octal Buffers/Drivers With 3-State Outputs 20-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT541 Octal Buffers/Drivers With 3-State Outputs - SN74AHCT541N - Texas Instruments
Dallas, TX, United States
SN74AHCT541 Octal Buffers/Drivers With 3-State Outputs
SN74AHCT541N
SN74AHCT541 Octal Buffers/Drivers With 3-State Outputs SN74AHCT541N
Octal Buffers/Drivers With 3-State Outputs 20-PDIP -40 to 125

Octal Buffers/Drivers With 3-State Outputs 20-PDIP -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT541N - 1253659-SN74AHCT541N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT541N
1253659-SN74AHCT541N
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT541N 1253659-SN74AHCT541N
Manufacturer: Texas Instruments Win Source Part Number: 1253659-SN74AHCT541N Packaging: Tube Mounting Style: Through Hole Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 74AHCT541 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253659-SN74AHCT541N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHCT541
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit 5V Interface Transceiver IC
704-SN74AHCT541N
8-bit 5V Interface Transceiver IC 704-SN74AHCT541N
Octal 3-State Buffer IC, 8-Bit, 5V, PDIP Product overview: SN74AHCT541N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT541N can be used for catalog matching and distributor lookup.

Octal 3-State Buffer IC, 8-Bit, 5V, PDIP Product overview: SN74AHCT541N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT541N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AHCT541N 1253659-SN74AHCT541N 704-SN74AHCT541N
Product Name SN74AHCT541 Octal Buffers/Drivers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT541N 8-bit 5V Interface Transceiver IC
Technology AHCT
Device Type Buffer Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details