Texas Instruments SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74AHCT373PW

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs - SN74AHCT373PW - Texas Instruments
Dallas, TX, United States
SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs
SN74AHCT373PW
SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74AHCT373PW
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Latches - 296-33693-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Logic - Latches - SN74AHCT373PW - 110288-SN74AHCT373PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AHCT373PW
110288-SN74AHCT373PW
Logic - Logic - Latches - SN74AHCT373PW 110288-SN74AHCT373PW
Manufacturer: Texas Instruments Win Source Part Number: 110288-SN74AHCT373PW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 1ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 110288-SN74AHCT373PW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 1ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AHCT373PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AHCT373PW
Integrated Circuits (ICs) - Logic - Latches SN74AHCT373PW
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Logic - Latches - SN74AHCT373PW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AHCT373PW
Logic - Latches SN74AHCT373PW
IC LATCH TRANSP OCTAL D 20-TSSOP

IC LATCH TRANSP OCTAL D 20-TSSOP

Supplier's Site Datasheet
Latches - SN74AHCT373PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AHCT373PW 296-33693-5-ND 110288-SN74AHCT373PW SN74AHCT373PW SN74AHCT373PW SN74AHCT373PW
Product Name SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74AHCT373PW Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 10.5 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54279DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
8 suppliers