Texas Instruments SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32DRG4

Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT32 Quadruple 2-Input Positive-OR Gates - SN74AHCT32DRG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT32 Quadruple 2-Input Positive-OR Gates
SN74AHCT32DRG4
SN74AHCT32 Quadruple 2-Input Positive-OR Gates SN74AHCT32DRG4
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-SN74AHCT32DRG4
Quad 5.5V SOIC Logic IC 705-SN74AHCT32DRG4
Quad 2-Input OR Gate IC, 5.5V, 7.9ns, SOIC, 125°C Product overview: SN74AHCT32DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32DRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 5.5V, 7.9ns, SOIC, 125°C Product overview: SN74AHCT32DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT32DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258060-SN74AHCT32DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258060-SN74AHCT32DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258060-SN74AHCT32DRG4
Win Source Part Number: 1258060-SN74AHCT32DR G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHCT Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT32

Win Source Part Number: 1258060-SN74AHCT32DRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHCT32

Buy Now Datasheet
Gates and Inverters - SN74AHCT32DRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHCT32DRG4-ND
Gates and Inverters SN74AHCT32DRG4-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74AHCT32DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT32DRG4
Gates and Inverters SN74AHCT32DRG4
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT32DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT32DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT32DRG4
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74AHCT32DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT32DRG4
Logic - Gates and Inverters SN74AHCT32DRG4
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT32DRG4 705-SN74AHCT32DRG4 1258060-SN74AHCT32DRG4 SN74AHCT32DRG4-ND SN74AHCT32DRG4 SN74AHCT32DRG4 SN74AHCT32DRG4
Product Name SN74AHCT32 Quadruple 2-Input Positive-OR Gates Quad 5.5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR; OR Gate OR NOT; OR
Supply Voltage 5.5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Gates and Inverters - 54LS38FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates - 5962-8688301CA - Texas Instruments
Specs
Gate Type AND
Logic Family HCT
Propagation Delay 38 ns
View Details
3 suppliers