Texas Instruments SN74AHCT1G86 Single 2-Input Exclusive-OR Gate SN74AHCT1G86DCKT

Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G86 Single 2-Input Exclusive-OR Gate - SN74AHCT1G86DCKT - Texas Instruments
Dallas, TX, United States
SN74AHCT1G86 Single 2-Input Exclusive-OR Gate
SN74AHCT1G86DCKT
SN74AHCT1G86 Single 2-Input Exclusive-OR Gate SN74AHCT1G86DCKT
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 85

Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-50391-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-50391-2-ND
Gates and Inverters 296-50391-2-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-50391-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-50391-1-ND
Gates and Inverters 296-50391-1-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258070-SN74AHCT1G86DCKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258070-SN74AHCT1G86DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258070-SN74AHCT1G86DCKT
Win Source Part Number: 1258070-SN74AHCT1G86 DCKT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHCT Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50391-2,74AHCT1G 86DCKTE4,TEXTISSN74A HCT1G86DCKT,296-5039 1-1,74AHCT1G86DCKTE4 ,74AHCT1G86DCKTG4,21 56-SN74AHCT1G86DCKT, 74AHCT1G86DCKTG4,SN7 4AHCT1G86DCKT,Q22501 13,296-50391-6 Base Product Number: 74AHCT1G86

Win Source Part Number: 1258070-SN74AHCT1G86DCKT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50391-2,74AHCT1G86DCKTE4,TEXTISSN74AHCT1G86DCKT,296-50391-1,74AHCT1G86DCKTE4,74AHCT1G86DCKTG4,2156-SN74AHCT1G86DCKT,74AHCT1G86DCKTG4,SN74AHCT1G86DCKT,Q2250113,296-50391-6
Base Product Number: 74AHCT1G86

Buy Now Datasheet
1-Input 2-Output XOR Gate, CMOS, 5V, SC-70 Product overview: SN74AHCT1G86DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G86DCKT can be used for catalog matching and distributor lookup.

1-Input 2-Output XOR Gate, CMOS, 5V, SC-70 Product overview: SN74AHCT1G86DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G86DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHCT1G86DCKT - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AHCT/VHCT/VT Series, 1-Func, 1-Input, CMOS, PDSO5

XOR Gate, AHCT/VHCT/VT Series, 1-Func, 1-Input, CMOS, PDSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT1G86DCKT
Logic Gates SN74AHCT1G86DCKT
Logic Gates Single 2-Input Exclusive-OR Gate

Logic Gates Single 2-Input Exclusive-OR Gate

Buy Now Datasheet
Gates and Inverters - SN74AHCT1G86DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G86DCKT
Gates and Inverters SN74AHCT1G86DCKT
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74AHCT1G86DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G86DCKT
Logic - Gates and Inverters SN74AHCT1G86DCKT
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G86DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G86DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G86DCKT
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G86DCKT 296-50391-2-ND 1258070-SN74AHCT1G86DCKT 705-SN74AHCT1G86DCKT SN74AHCT1G86DCKT SN74AHCT1G86DCKT SN74AHCT1G86DCKT SN74AHCT1G86DCKT SN74AHCT1G86DCKT
Product Name SN74AHCT1G86 Single 2-Input Exclusive-OR Gate Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 5V Logic IC Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE OR; XOR XOR; XOR (Exclusive OR) NOT; XOR XOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT CMOS
Propagation Delay 8 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100101DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details