Quadruple bus buffer gates with 3-state outputs in a 14-pin SSOP package, operating from -40°C to 125°C, with TTL-voltage compatible inputs and latch-up performance exceeding 250 mA.
Quadruple Bus Buffer Gates With 3-State Outputs 14-SSOP -40 to 125
4-Ch Buffer IC, 4.5-5.5V, 3-State Out, CMOS, SSOP Product overview: SN74AHCT126DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT126DBR can be used for catalog matching and distributor lookup.
Bus Driver, AHCT/VHCT/VT Series, 4-Func, 4-Bit, True Output, CMOS, PDSO14
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHCT126DBR | 704-SN74AHCT126DBR | SN74AHCT126DBR |
| Product Name | SN74AHCT126 Quadruple Bus Buffer Gates With 3-State Outputs | 5.5V SSOP Interface Transceiver IC | |
| Technology | AHCT | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |