Texas Instruments SN74AHCT08 Quadruple 2-Input Positive-AND Gates SN74AHCT08PW

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT08 Quadruple 2-Input Positive-AND Gates - SN74AHCT08PW - Texas Instruments
Dallas, TX, United States
SN74AHCT08 Quadruple 2-Input Positive-AND Gates
SN74AHCT08PW
SN74AHCT08 Quadruple 2-Input Positive-AND Gates SN74AHCT08PW
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Buy Now Datasheet
 - SN74AHCT08PW - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1094844-SN74AHCT08PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1094844-SN74AHCT08PW
Integrated Circuits (ICs) - Logic - Gates and Inverters 1094844-SN74AHCT08PW
Win Source Part Number: 1094844-SN74AHCT08PW Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHCT Package: Tube Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): MC74VHCT08ADTR2; 74VHCT08AFT; 74VHCT08AMTC; 74VHCT08AMTCX; 74VHCT08PW,118; 74AHCT08PW-Q100JSN74 AHCT08PW .; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHCT08PWE4-ND,SN 74AHCT08PW-ND,TEXTIS SN74AHCT08PW,SN74AHC T08PWE4,296-33685-5, 2156-SN74AHCT08PW Base Product Number: 74AHCT08

Win Source Part Number: 1094844-SN74AHCT08PW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Package: Tube
Number of Circuits: 4
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): MC74VHCT08ADTR2; 74VHCT08AFT; 74VHCT08AMTC; 74VHCT08AMTCX; 74VHCT08PW,118; 74AHCT08PW-Q100JSN74AHCT08PW .;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AHCT08PWE4-ND,SN74AHCT08PW-ND,TEXTISSN74AHCT08PW,SN74AHCT08PWE4,296-33685-5,2156-SN74AHCT08PW
Base Product Number: 74AHCT08

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-SN74AHCT08PW
Quad 5.5V TSSOP Logic IC 705-SN74AHCT08PW
Quad 2-Input AND Gate IC, 5.5V, 9ns, TSSOP Product overview: SN74AHCT08PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08PW can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5.5V, 9ns, TSSOP Product overview: SN74AHCT08PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-33685-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33685-5-ND
Gates and Inverters 296-33685-5-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT08PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT08PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT08PW
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74AHCT08PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT08PW
Gates and Inverters SN74AHCT08PW
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT08PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT08PW
Logic - Gates and Inverters SN74AHCT08PW
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Ic, Quad 2-Input And, Smd, 74Ahct08; Logic Family / Base Number Texas Instruments - 26AJ9124 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2-Input And, Smd, 74Ahct08; Logic Family / Base Number Texas Instruments
26AJ9124
Ic, Quad 2-Input And, Smd, 74Ahct08; Logic Family / Base Number Texas Instruments 26AJ9124
IC, QUAD 2-INPUT AND, SMD, 74AHCT08; Logic Family / Base Number:74AHCT08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2-INPUT AND, SMD, 74AHCT08; Logic Family / Base Number:74AHCT08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT08PW SN74AHCT08PW 1094844-SN74AHCT08PW 705-SN74AHCT08PW 296-33685-5-ND SN74AHCT08PW SN74AHCT08PW SN74AHCT08PW 26AJ9124
Product Name SN74AHCT08 Quadruple 2-Input Positive-AND Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 5.5V TSSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Ic, Quad 2-Input And, Smd, 74Ahct08; Logic Family / Base Number Texas Instruments
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND AND AND; AND Gate NOT; AND AND; AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V
Logic Family AHCT CMOS
Propagation Delay 8 ns 7.9 ns 9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100141DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details