Texas Instruments SN74AHCT00 Quadruple 2-input positive-NAND gates SN74AHCT00PW

Description
Quadruple 2-input positive-NAND gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-input positive-NAND gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT00 Quadruple 2-input positive-NAND gates - SN74AHCT00PW - Texas Instruments
Dallas, TX, United States
SN74AHCT00 Quadruple 2-input positive-NAND gates
SN74AHCT00PW
SN74AHCT00 Quadruple 2-input positive-NAND gates SN74AHCT00PW
Quadruple 2-input positive-NAND gates 14-TSSOP -40 to 85

Quadruple 2-input positive-NAND gates 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74AHCT00PW
5.5V TSSOP Logic IC 705-SN74AHCT00PW
4-ch 2-input NAND Gate IC, 4.5-5.5V, CMOS, 14-TSSOP Product overview: SN74AHCT00PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00PW can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 4.5-5.5V, CMOS, 14-TSSOP Product overview: SN74AHCT00PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHCT00PW - Rochester Electronics
Newburyport, MA, United States
SN74AHCT00 Quadruple 2-input positive-NAND gates

SN74AHCT00 Quadruple 2-input positive-NAND gates

Supplier's Site Datasheet
Gates and Inverters - 296-26411-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26411-5-ND
Gates and Inverters 296-26411-5-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT00PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT00PW
Logic - Gates and Inverters SN74AHCT00PW
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT00PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT00PW
Gates and Inverters SN74AHCT00PW
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT00PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT00PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT00PW
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT00PW
Logic Gates SN74AHCT00PW
Logic Gates Quadruple 2-input Positive-NAND gates

Logic Gates Quadruple 2-input Positive-NAND gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT00PW 705-SN74AHCT00PW SN74AHCT00PW 296-26411-5-ND SN74AHCT00PW SN74AHCT00PW SN74AHCT00PW SN74AHCT00PW
Product Name SN74AHCT00 Quadruple 2-input positive-NAND gates 5.5V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NAND NAND; NAND GATE AND; NAND NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 9 ns 9 ns 7.9 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Gates and Inverters - 54LS11FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100118FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
SN54ALS804A Hex 2-Input NAND Drivers - 5962-8869301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details